1 Circuit IC Switch 16:1 100Ohm 28-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX396CWI+TTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 |
| Supply Voltage (VS) | 2.7 to 16 volts |
| Ron | 100 ohms |
| tON | 150 ns |