Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WLP (1.22x0.82)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MAX38902CANT+-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-XFBGA, WLBGA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |