SONET/SDH Clock and Data Recovery (CDR) IC 2.67Gbps 1 Output 20-TQFN (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | MAX3873AETP+-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | CML |
| Package Type | Surface Mount; 20-WFQFN Exposed Pad |