MAX3800UTJ+-ND -- DRIVERS, RECEIVERS, TRANSCEIVERS
DigiKey
Drivers, Receivers, Transceivers
MAX3800UTJ+-ND
Description
1/0 Driver 32-TQFN (5x5)
Request a Quote
Email Supplier
Datasheet
Description
1/0 Driver 32-TQFN (5x5)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
MAX3800UTJ+-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
3.14 to 3.46 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Driver Type
Dual Gate Driver
Supply Voltage
6 to 14 volts
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
Driver Type
Dual Gate Driver
Output Configuration
Noninverting
Output Current
2 amps
View Details
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
View Details