1 Circuit IC Switch 8:1 3.5kOhm 24-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX378EWG-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 4.5 to 18 volts |
| Ron | 3500 ohms |
| tON | 400 ns |