RF Amplifier IC CATV 5MHz ~ 85MHz 20-TQFN (5x5)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAX3521ETP+T-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | CATV |
| Frequency Range | 5 to 85 MHz |
| Minimum Gain | 63 dB |