DigiKey RF Amplifiers MAX3521ETP+-ND

Description
RF Amplifier IC CATV 5MHz ~ 85MHz 20-TQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC CATV 5MHz ~ 85MHz 20-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX3521ETP+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX3521ETP+-ND
RF Amplifiers MAX3521ETP+-ND
RF Amplifier IC CATV 5MHz ~ 85MHz 20-TQFN (5x5)

RF Amplifier IC CATV 5MHz ~ 85MHz 20-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX3521ETP+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 85 MHz
Minimum Gain 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1419-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-2707-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27000 to 33000 MHz
View Details
RF Amplifiers - 1127-3506-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 16000 to 33000 MHz
View Details
RF Amplifiers - 1127-1667-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 20000 MHz
View Details