1 Circuit IC Switch 8:1 400Ohm 16-TQFN (5x5)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX338ETE+T-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 4.5 to 30 volts |
| Ron | 400 ohms |
| tON | 500 ns |
| tOFF | 500 ns |