DigiKey Microcontrollers MAX32660GTP+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 20-TQFN (4x4)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 20-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32660GTP+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32660GTP+-ND
Microcontrollers MAX32660GTP+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 20-TQFN (4x4)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 20-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32660GTP+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
RAM 96 KB
ROM 256 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 505-MAXQ1062EUD+-ND - DigiKey
Specs
ROM Type EPROM; EEPROM
Serial Interface SPI
Package Type TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)"
View Details
Microcontrollers - 505-ADUCM350BBCZ-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 16 Bit; Other; A/D 12x16b; D/A 1x12b
View Details
Microcontrollers - 505-ADUCM3027BCPZ-R7DKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 8x12b
View Details
Microcontrollers - 505-MAX32666GXMBT+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 8x10b Sigma-Delta
View Details