DigiKey Microcontrollers MAX32652GWE+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 140-WLP (4.47x4.43)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 140-WLP (4.47x4.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32652GWE+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32652GWE+-ND
Microcontrollers MAX32652GWE+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 140-WLP (4.47x4.43)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 140-WLP (4.47x4.43)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32652GWE+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 4x10b Sigma-Delta
RAM 1000 KB
ROM 3000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2648-SC0914(7)DKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 133 MHz
Bits Other; A/D 4x12b SAR
View Details
Microcontrollers - ADUC7122BBCZ-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 13x12b; D/A 12x12b
View Details
Microcontrollers - 505-MAX32560-LNS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - ADUC7027BSTZ62-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 16x12b
View Details