DigiKey Microcontrollers MAX32651GWQ+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 96-WLP (4.47x4.44)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 96-WLP (4.47x4.44)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32651GWQ+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32651GWQ+-ND
Microcontrollers MAX32651GWQ+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 96-WLP (4.47x4.44)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 96-WLP (4.47x4.44)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32651GWQ+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 4x10b Sigma-Delta
RAM 1000 KB
ROM 3000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC7027BSTZ62-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 16x12b
View Details
Microcontrollers - 73S1209F-68IM/F-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details
Microcontrollers - 175-MAX32675CALZ+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits 24 Bit; Other; A/D 12x16/24b Sigma-Delta; D/A 1x12b
View Details
Microcontrollers - 505-ADUCM300WBCPZ-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 6 KB
View Details