DigiKey Microcontrollers MAX32632IWQ+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32632IWQ+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32632IWQ+-ND
Microcontrollers MAX32632IWQ+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32632IWQ+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 175-MAX32675CALZ+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits 24 Bit; Other; A/D 12x16/24b Sigma-Delta; D/A 1x12b
View Details
Microcontrollers - ADUC814BRUZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
View Details
Microcontrollers - ADUC7022BCPZ32-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 10x12b
View Details
Microcontrollers - ADUC7029BBCZ62-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 7x12b; D/A 4x12b
View Details