DigiKey Microcontrollers MAX32631IWG+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32631IWG+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32631IWG+-ND
Microcontrollers MAX32631IWG+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32631IWG+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC842BCPZ8-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 505-ADUCM420BCBZ-RL7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 160 MHz
Bits Other; A/D 12x12b; D/A 12x12b
View Details
Microcontrollers - 505-MAX32662GTJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits Other; A/D 4x12b SAR
View Details
Microcontrollers - 505-IA18XERPLQ100IR2-ND - DigiKey
Specs
Data Bus 8 Bit; 16 Bit
Clock Speed 50 MHz
RAM 32 KB
View Details