DigiKey Microcontrollers MAX32630IWG+TDKR-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32630IWG+TDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32630IWG+TDKR-ND
Microcontrollers MAX32630IWG+TDKR-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32630IWG+TDKR-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC841BCPZ62-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 505-MAX32570-QNJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
Bits Other; A/D 3x10b Sigma-Delta
View Details
Microcontrollers - ADUC824BCPZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 3x16b, 4x24b; D/A 1x12b
View Details
Microcontrollers - ADUC842BCPZ62-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details