DigiKey Microcontrollers MAX32630IWG+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32630IWG+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32630IWG+-ND
Microcontrollers MAX32630IWG+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32630IWG+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC7061BCPZ32-RLCT-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 10 MHz
Bits 24 Bit; Other; A/D 5x24b, 8x24b; D/A 1x14b
View Details
Microcontrollers - ADUCM3029BCBZ-R7DKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 8x12b
View Details
Microcontrollers - 73S1209F-68IM/F-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details
Microcontrollers - 505-ADUCM362BCPZ128-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 24 Bit; Other; A/D 12x24b; D/A 1x12b
View Details