DigiKey Microcontrollers MAX32630ICQ+W-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-TQFP-EP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32630ICQ+W-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32630ICQ+W-ND
Microcontrollers MAX32630ICQ+W-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-TQFP-EP (14x14)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32630ICQ+W-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC832BSZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - ADUC7021BCPZ62I-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Application Specific Microcontrollers - 175-MAXQ1065GTC+TTR-ND - DigiKey
Specs
ROM Type Flash
Supply Voltage 1.62 to 3.63 volts
Serial Interface SPI
View Details
Microcontrollers - 505-ADUC845BSZ8-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details