DigiKey Microcontrollers MAX32626IWY+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 63-WLP (3.07x3.87)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 63-WLP (3.07x3.87)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32626IWY+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32626IWY+-ND
Microcontrollers MAX32626IWY+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 63-WLP (3.07x3.87)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 63-WLP (3.07x3.87)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32626IWY+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 160 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC814ARUZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
View Details
Microcontrollers - 505-ADUCM342WFSBCPZ-RLTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
Bits Other; A/D 2x20b Sigma-Delta
View Details
Microcontrollers - ADUC7022BCPZ62-RL7TR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 10x12b
View Details
Microcontrollers - ADUC7024BCPZ62-RL-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 10x12b; D/A 2x12b
View Details