DigiKey Microcontrollers MAX32626ITK+T-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32626ITK+T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32626ITK+T-ND
Microcontrollers MAX32626ITK+T-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32626ITK+T-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 160 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32552-LNJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - 505-ADUC836BSZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 7x16b; D/A 1x12b
View Details
Microcontrollers - 2648-SC0914(7)CT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 133 MHz
Bits Other; A/D 4x12b SAR
View Details
Microcontrollers - ADUC7032BSTZ-8L-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details