DigiKey Microcontrollers MAX32626ITK+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32626ITK+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32626ITK+-ND
Microcontrollers MAX32626ITK+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32626ITK+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 160 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC847BCPZ8-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Application Specific Microcontrollers - 505-MAXQ1062EUD+TTR-ND - DigiKey
Specs
ROM Type EPROM; EEPROM
Serial Interface SPI
Package Type TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)"
View Details
Microcontrollers - 175-MAX32670GTL+TDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 160 KB
View Details
Microcontrollers - ADUC7129BSTZ126-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 10x12b; D/A 1x10b
View Details