DigiKey Microcontrollers MAX32625ITKL+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32625ITKL+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32625ITKL+-ND
Microcontrollers MAX32625ITKL+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 68-TQFN (8x8)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 68-TQFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32625ITKL+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 128 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC7126BSTZ126-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 12x12b; D/A 4x12b
View Details
Microcontrollers - 505-ADUCM355BCCZ-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 12b SAR; D/A 3x12b VDAC
View Details
Microcontrollers - 2648-SC1510(13)CT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
Bits Other; A/D 4x12b
View Details
Microcontrollers - 505-ADUCM362BCPZ128-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 24 Bit; Other; A/D 12x24b; D/A 1x12b
View Details