DigiKey Microcontrollers MAX32625ITK+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32625ITK+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32625ITK+-ND
Microcontrollers MAX32625ITK+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 68-TQFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32625ITK+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 160 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC7028BBCZ62-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 8x12b; D/A 4x12b
View Details
Microcontrollers - 505-ZA9L10D1NW2CSGA499-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 192 MHz
Bits Other; A/D 4x10b
View Details
Microcontrollers - 505-ADUC7121BBCZ-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 7x12b; D/A 4x12b
View Details
Microcontrollers - ADUCM4050BCBZ-RL-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 52 MHz
Bits Other; A/D 8x12b SAR
View Details