DigiKey Microcontrollers MAX32620UIWG+T-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 81-WLP (3.95x4.11)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 81-WLP (3.95x4.11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32620UIWG+T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32620UIWG+T-ND
Microcontrollers MAX32620UIWG+T-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 81-WLP (3.95x4.11)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 81-WLP (3.95x4.11)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32620UIWG+T-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b Sigma-Delta
RAM 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC824BSZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 3x16b, 4x24b; D/A 1x12b
View Details
Microcontrollers - 505-ADUC832BCPZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 505-MAX32560-LBS+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - ADUC7023BCP6Z62IRLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 12 x12b; D/A 4x12b
View Details