DigiKey Microcontrollers MAX32550-LNS+W-ND

Description
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32550-LNS+W-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32550-LNS+W-ND
Microcontrollers MAX32550-LNS+W-ND
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)

ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32550-LNS+W-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; D/A 1x8b
RAM 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 73S1209F-68IM/F-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details
Microcontrollers - ADUC836BCPZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 7x16b; D/A 1x12b
View Details
Microcontrollers - 505-FIDO1100PQF208IR1-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 66 MHz
Bits Other; A/D 8x10b
View Details
Microcontrollers - ADUC845BSZ8-5-RLTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details