MAX3232ESE+G035-ND -- DRIVERS, RECEIVERS, TRANSCEIVERS
DigiKey
Drivers, Receivers, Transceivers
MAX3232ESE+G035-ND
Description
INTEGRATED CIRCUIT
Request a Quote
Email Supplier
Datasheet
Description
INTEGRATED CIRCUIT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
MAX3232ESE+G035-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Packing Method
|
Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3 to 3.6 volts
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Supply Voltage
4.5 to 6 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOT-23-6
View Details
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
Supply Voltage
4.75 to 5.25 volts
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details