2 Circuit IC Switch 1:1 35Ohm 8-uMAX/uSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX321CUA+-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC) |
| Supply Voltage (VS) | 2.7 to 8 volts |
| Ron | 35 ohms |
| tON | 150 ns |