DigiKey Clock Generators, PLLs, Frequency Synthesizers MAX31091AUA/V+T192-ND

Description
"IC 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"IC 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MAX31091AUA/V+T192-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MAX31091AUA/V+T192-ND
Clock Generators, PLLs, Frequency Synthesizers MAX31091AUA/V+T192-ND
"IC 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"IC 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Clocks
Product Number MAX31091AUA/V+T192-ND
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 175-DS1501WZ+T&RTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 3 to 3.6 volts
View Details
Real Time Clocks - 175-MAX31341BEWC+TDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 12-WFBGA, WLBGA
Supply Voltage 1.6 to 3.6 volts
View Details
Real Time Clocks - 175-DS1672S-3+T&RCT-ND - DigiKey
Specs
Device Type Binary Counter; Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2.7 to 3.3 volts
View Details
Real Time Clocks - 175-DS1338U-18+T&RDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 1.71 to 5.5 volts
View Details