DigiKey RF Amplifiers MAX2689EWS+-ND

Description
RF Amplifier IC Galileo, GLONASS, GPS 1.575GHz 4-WLP (0.84x0.84)
Request a Quote Datasheet
Description
RF Amplifier IC Galileo, GLONASS, GPS 1.575GHz 4-WLP (0.84x0.84)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2689EWS+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2689EWS+-ND
RF Amplifiers MAX2689EWS+-ND
RF Amplifier IC Galileo, GLONASS, GPS 1.575GHz 4-WLP (0.84x0.84)

RF Amplifier IC Galileo, GLONASS, GPS 1.575GHz 4-WLP (0.84x0.84)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2689EWS+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1575 MHz
Minimum Gain 15.1 dB
Maximum Gain 15.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3090-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
View Details
RF Amplifiers - 1127-1417-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-1806-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 9000 to 12000 MHz
View Details
RF Amplifiers - 1127-3299-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 20000 to 32000 MHz
View Details