DigiKey RF Amplifiers MAX2679ENS+TDKR-ND

Description
RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2679ENS+TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2679ENS+TDKR-ND
RF Amplifiers MAX2679ENS+TDKR-ND
RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)

RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2679ENS+TDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3652-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 21000 to 31000 MHz
View Details
RF Amplifiers - 1127-1411-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 4500 MHz
View Details
RF Amplifiers - 1127-1596-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 22000 to 26500 MHz
View Details
RF Amplifiers - 1127-2725-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 15000 to 27000 MHz
View Details