DigiKey RF Amplifiers MAX2664EWS+T-ND

Description
RF Amplifier IC UHF 470MHz ~ 860MHz 4-WLP (0.84x0.84)
Request a Quote Datasheet
Description
RF Amplifier IC UHF 470MHz ~ 860MHz 4-WLP (0.84x0.84)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2664EWS+T-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2664EWS+T-ND
RF Amplifiers MAX2664EWS+T-ND
RF Amplifier IC UHF 470MHz ~ 860MHz 4-WLP (0.84x0.84)

RF Amplifier IC UHF 470MHz ~ 860MHz 4-WLP (0.84x0.84)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2664EWS+T-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UHF
Frequency Range 470 to 860 MHz
Minimum Gain 14.8 dB
Maximum Gain 14.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3569-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 40000 MHz
View Details
RF Amplifiers - 1127-1319-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth, WLAN
Frequency Range 2300 to 2500 MHz
View Details
RF Amplifiers - 1127-2856-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 28000 to 36000 MHz
View Details
RF Amplifiers - 1127-1063-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details