DigiKey RF Amplifiers MAX2659ELT+TTR-ND

Description
RF Amplifier IC GPS/GNSS 1575.42MHz 6-uDFN (1.5x1)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1575.42MHz 6-uDFN (1.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2659ELT+TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2659ELT+TTR-ND
RF Amplifiers MAX2659ELT+TTR-ND
RF Amplifier IC GPS/GNSS 1575.42MHz 6-uDFN (1.5x1)

RF Amplifier IC GPS/GNSS 1575.42MHz 6-uDFN (1.5x1)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2659ELT+TTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1776-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - 1127-1415-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-3306-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 34000 to 42000 MHz
View Details
RF Amplifiers - 1127-3443-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 32000 MHz
View Details