DigiKey RF Amplifiers MAX2659ELT+TDKR-ND

Description
RF Amplifier IC GPS/GNSS 1575.42MHz 6-uDFN (1.5x1)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1575.42MHz 6-uDFN (1.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2659ELT+TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2659ELT+TDKR-ND
RF Amplifiers MAX2659ELT+TDKR-ND
RF Amplifier IC GPS/GNSS 1575.42MHz 6-uDFN (1.5x1)

RF Amplifier IC GPS/GNSS 1575.42MHz 6-uDFN (1.5x1)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2659ELT+TDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2733-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 16000 to 33000 MHz
View Details
RF Amplifiers - 1127-3474-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - 1127-2707-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27000 to 33000 MHz
View Details
RF Amplifiers - 1127-1628-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 6000 MHz
View Details