DigiKey RF Amplifiers MAX2655EXT+TTR-ND

Description
RF Amplifier IC GPS, PCS, DCS, WLL 1.4GHz ~ 1.7GHz SC-70-6
Request a Quote Datasheet
Description
RF Amplifier IC GPS, PCS, DCS, WLL 1.4GHz ~ 1.7GHz SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2655EXT+TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2655EXT+TTR-ND
RF Amplifiers MAX2655EXT+TTR-ND
RF Amplifier IC GPS, PCS, DCS, WLL 1.4GHz ~ 1.7GHz SC-70-6

RF Amplifier IC GPS, PCS, DCS, WLL 1.4GHz ~ 1.7GHz SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2655EXT+TTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS, PCS, DCS, WLL
Frequency Range 1400 to 1700 MHz
Minimum Gain 14.1 dB
Maximum Gain 14.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1828-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details
RF Amplifiers - 1127-2578-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 1127-2856-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 28000 to 36000 MHz
View Details
RF Amplifiers - 1127-2996-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 1000 MHz
View Details