RF Amplifier IC GPS, PCS, DCS, WLL 1.4GHz ~ 1.7GHz SC-70-6
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAX2655EXT+TDKR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier; Bi-directional |
| Applications | GPS, PCS, DCS, WLL |
| Frequency Range | 1400 to 1700 MHz |
| Minimum Gain | 14.1 dB |
| Maximum Gain | 14.1 dB |