DigiKey RF Amplifiers MAX2645EUB+T-ND

Description
RF Amplifier IC WLL, WLAN 3.4GHz ~ 3.8GHz 10-uMAX-EP
Request a Quote Datasheet
Description
RF Amplifier IC WLL, WLAN 3.4GHz ~ 3.8GHz 10-uMAX-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2645EUB+T-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2645EUB+T-ND
RF Amplifiers MAX2645EUB+T-ND
RF Amplifier IC WLL, WLAN 3.4GHz ~ 3.8GHz 10-uMAX-EP

RF Amplifier IC WLL, WLAN 3.4GHz ~ 3.8GHz 10-uMAX-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2645EUB+T-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3400 to 3800 MHz
Minimum Gain 14.4 dB
Maximum Gain 14.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1754-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12000 to 30000 MHz
View Details
RF Amplifiers - 1127-1328-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-2846-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7000 to 15000 MHz
View Details
RF Amplifiers - 1127-2804-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 5500 to 8500 MHz
View Details