DigiKey RF Amplifiers MAX2645EUB+-ND

Description
RF Amplifier IC WLL, WLAN 3.4GHz ~ 3.8GHz 10-uMAX-EP
Request a Quote Datasheet
Description
RF Amplifier IC WLL, WLAN 3.4GHz ~ 3.8GHz 10-uMAX-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2645EUB+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2645EUB+-ND
RF Amplifiers MAX2645EUB+-ND
RF Amplifier IC WLL, WLAN 3.4GHz ~ 3.8GHz 10-uMAX-EP

RF Amplifier IC WLL, WLAN 3.4GHz ~ 3.8GHz 10-uMAX-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2645EUB+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3400 to 3800 MHz
Minimum Gain 14.4 dB
Maximum Gain 14.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2698-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 34000 to 42000 MHz
View Details
RF Amplifiers - 1127-1755-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3500 to 7000 MHz
View Details
RF Amplifiers - 1127-3441-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 12000 to 17000 MHz
View Details
RF Amplifiers - 1127-1362-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details