DigiKey RF Amplifiers MAX2642EXT+TCT-ND

Description
RF Amplifier IC Cellular, ISM, SMR 800MHz ~ 1GHz SC-70-6
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, ISM, SMR 800MHz ~ 1GHz SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2642EXT+TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2642EXT+TCT-ND
RF Amplifiers MAX2642EXT+TCT-ND
RF Amplifier IC Cellular, ISM, SMR 800MHz ~ 1GHz SC-70-6

RF Amplifier IC Cellular, ISM, SMR 800MHz ~ 1GHz SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2642EXT+TCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, ISM, SMR
Frequency Range 800 to 1000 MHz
Minimum Gain 16.7 dB
Maximum Gain 16.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1320-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth, WLAN
Frequency Range 2300 to 2500 MHz
View Details
RF Amplifiers - 1127-3382-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-1873-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 6000 to 20000 MHz
View Details
RF Amplifiers - 1127-1031-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details