RF Amplifier IC Cellular, GPS, PCS 300MHz ~ 2.5GHz SOT-6
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAX2640EUT-T-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier; Bi-directional |
| Applications | Mobile / Wireless Systems; Cellular, GPS, PCS |
| Frequency Range | 300 to 1500 MHz |
| Minimum Gain | 15.1 dB |
| Maximum Gain | 15.1 dB |