RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-TDFN (2x3)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAX2615ETA/V+T-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 40 to 4000 MHz |
| Minimum Gain | 18.5 dB |
| Maximum Gain | 18.5 dB |