DigiKey RF Amplifiers MAX2614ETA/V+T-ND

Description
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2614ETA/V+T-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2614ETA/V+T-ND
RF Amplifiers MAX2614ETA/V+T-ND
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-TDFN (2x3)

RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2614ETA/V+T-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40 to 4000 MHz
Minimum Gain 18.6 dB
Maximum Gain 18.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1752-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 25000 MHz
View Details
RF Amplifiers - 1127-1824-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 24000 to 31500 MHz
View Details
RF Amplifiers - 1127-3441-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 12000 to 17000 MHz
View Details
RF Amplifiers - 1127-3090-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
View Details