DigiKey Gate Drivers MAX25615AUT/V+-ND

Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting SOT-6
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting SOT-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MAX25615AUT/V+-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MAX25615AUT/V+-ND
Gate Drivers MAX25615AUT/V+-ND
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting SOT-6

High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting SOT-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gate Drivers
Product Number MAX25615AUT/V+-ND
Product Name Gate Drivers
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 7 amps
Supply Voltage 4 to 15.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - 175-MAX3093EESE+TCT-ND - DigiKey
Specs
Supply Voltage 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX1486CUB+TCT-ND - DigiKey
Specs
Supply Voltage 4.75 to 5.25 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Gate Drivers - 161-LTC7000JMSE#WTRPBFTR-ND - DigiKey
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 3.5 to 135 volts
View Details
Drivers, Receivers, Transceivers - 161-LTC1480IN8#PBF-ND - DigiKey
Specs
Supply Voltage 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)"
View Details