IC RF TxRx + MCU Cellular GSM, HSPA+, WCDMA 1.92GHz ~ 1.98GHz 56-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MAX2550ETN+T-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | CDMA; GSM |
| Supply Voltage | 3.3V |
| Operating Frequency | 1920 to 1980 MHz |