DigiKey
RF Transceiver ICs
MAX2422EAI+-ND
Description
Transceiver 28-SSOP
Request a Quote
Email Supplier
Datasheet
Description
Transceiver 28-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX2422EAI+-ND |
|
Product Name
|
RF Transceiver ICs |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Interface
USB
View Details
Device Type
Receiver
Supply Voltage
3.3V; 3.6V; 5V
Operating Frequency
315 to 434 MHz
View Details
Device Type
Transceiver
Operating Frequency
80 to 950 MHz
Data Rate
32.8 kbps
View Details
Device Type
Transceiver
Technology
LTE
Supply Voltage
Other; 1.3V
View Details