Ethernet Clock/Frequency Synchronizer IC 125MHz 1 Output 68-TQFN (8x8)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | MAX24188ETK+T-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 68-WFQFN Exposed Pad |
| Supply Voltage | 1.2 volts |