DigiKey RF Amplifiers MAX2371ETC+-ND

Description
RF Amplifier IC General Purpose 100MHz ~ 1GHz 12-TQFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 1GHz 12-TQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2371ETC+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2371ETC+-ND
RF Amplifiers MAX2371ETC+-ND
RF Amplifier IC General Purpose 100MHz ~ 1GHz 12-TQFN (3x3)

RF Amplifier IC General Purpose 100MHz ~ 1GHz 12-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2371ETC+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 1000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1334-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
View Details
RF Amplifiers - 1127-3506-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 16000 to 33000 MHz
View Details
RF Amplifiers - 1127-1334-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
View Details
RF Amplifiers - 1127-2817-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 27000 MHz
View Details