DigiKey RF Amplifiers MAX2232EEE+T-ND

Description
RF Amplifier IC ISM 800MHz ~ 1GHz 16-QSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC ISM 800MHz ~ 1GHz 16-QSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2232EEE+T-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2232EEE+T-ND
RF Amplifiers MAX2232EEE+T-ND
RF Amplifier IC ISM 800MHz ~ 1GHz 16-QSOP-EP

RF Amplifier IC ISM 800MHz ~ 1GHz 16-QSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2232EEE+T-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 800 to 1000 MHz
Minimum Gain 23.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3558-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 31000 MHz
View Details
RF Amplifiers - 1127-3329-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-1042-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 1127-3514-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 4900 to 5900 MHz
View Details