RF Amplifier IC Cellular, CDMA, GSM 50MHz ~ 1GHz 40-TQFN (6x6)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAX2067ETL+T-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; Cellular, CDMA, GSM |
| Frequency Range | 50 to 1000 MHz |
| Minimum Gain | 21.3 dB |
| Maximum Gain | 21.3 dB |