DigiKey RF Amplifiers MAX2056ETX+T-ND

Description
RF Amplifier IC Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000 800MHz ~ 1GHz 36-TQFN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000 800MHz ~ 1GHz 36-TQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2056ETX+T-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2056ETX+T-ND
RF Amplifiers MAX2056ETX+T-ND
RF Amplifier IC Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000 800MHz ~ 1GHz 36-TQFN (6x6)

RF Amplifier IC Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000 800MHz ~ 1GHz 36-TQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2056ETX+T-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000
Frequency Range 800 to 1000 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3639-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 40000 to 70000 MHz
View Details
RF Amplifiers - 1127-2806-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount; 16-LFQFN Exposed Pad
View Details
RF Amplifiers - 1127-3024-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3100 to 3900 MHz
View Details
RF Amplifiers - 1127-1669-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 0.0 to 18000 MHz
View Details