Buck Switching Regulator IC Positive Programmable (Fixed) 1V (3.3V) 1 Output 2A 20-WQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX20002CATPB/V+T-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 20-WQFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 to 10 volts |