"Buck Switching Regulator IC Positive Adjustable (Programmable) 1.2V (1.5V, 1.8V, 2.5V, 3.3V) 2 Output 750mA 16-SSOP (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX1970EEE+T-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.2 to 5.5 volts |