DigiKey Analog to Digital Converters (ADC) MAX196BEWI-ND

Description
12 Bit Analog to Digital Converter 6 Input 1 SAR 28-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 6 Input 1 SAR 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX196BEWI-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX196BEWI-ND
Analog to Digital Converters (ADC) MAX196BEWI-ND
12 Bit Analog to Digital Converter 6 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 6 Input 1 SAR 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX196BEWI-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4032-24BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11607EUA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCPZ-RL7CT-ND - DigiKey
Specs
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
Pins 14
View Details